Cornell Dubilier Aluminum Electrolytic Capacitor 72000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier DCMC723T160DG2D

Description
ALUMINUM ELECTROLYTIC CAPACITOR 72000UF, 160V, +50%,-10%,SCREW; Capacitance:72000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 72000UF, 160V, +50%,-10%,SCREW; Capacitance:72000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 72000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier - 19C1753 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 72000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier
19C1753
Aluminum Electrolytic Capacitor 72000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier 19C1753
ALUMINUM ELECTROLYTIC CAPACITOR 72000UF, 160V, +50%,-10%,SCREW; Capacitance:72000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 72000UF, 160V, +50%,-10%,SCREW; Capacitance:72000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1753
Product Name Aluminum Electrolytic Capacitor 72000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 72000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details