Cornell Dubilier Aluminum Electrolytic Capacitor 6900Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC692T200BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6900UF, 200V, +50%,-10%, SCREW; Capacitance:6900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0285ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6900UF, 200V, +50%,-10%, SCREW; Capacitance:6900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0285ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6900Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0162 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6900Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0162
Aluminum Electrolytic Capacitor 6900Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0162
ALUMINUM ELECTROLYTIC CAPACITOR 6900UF, 200V, +50%,-10%, SCREW; Capacitance:6900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0285ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6900UF, 200V, +50%,-10%, SCREW; Capacitance:6900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0285ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;6900uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;200VDC - 70190410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;6900uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;200VDC
70190410
Capacitor, Al;6900uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;200VDC 70190410
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 59K0162 70190410
Product Name Aluminum Electrolytic Capacitor 6900Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;6900uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;200VDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 6900 microF 6900 microF
Capacitance Tolerance 50 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details