Cornell Dubilier Aluminum Electrolytic Capacitor 5500Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC552U100AB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 100V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0434ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 100V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0434ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5500Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2036 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5500Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2036
Aluminum Electrolytic Capacitor 5500Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2036
ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 100V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0434ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 100V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0434ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2036
Product Name Aluminum Electrolytic Capacitor 5500Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers