Cornell Dubilier Aluminum Electrolytic Capacitor 53000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC533U035BB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 53000UF, 35V, +75, -10%, SCREW; Capacitance:53000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0159ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 53000UF, 35V, +75, -10%, SCREW; Capacitance:53000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0159ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 53000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0159 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 53000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0159
Aluminum Electrolytic Capacitor 53000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0159
ALUMINUM ELECTROLYTIC CAPACITOR 53000UF, 35V, +75, -10%, SCREW; Capacitance:53000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0159ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 53000UF, 35V, +75, -10%, SCREW; Capacitance:53000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0159ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0159
Product Name Aluminum Electrolytic Capacitor 53000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 53000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers