Cornell Dubilier Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC422T350CD2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C2024 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C2024
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C2024
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.034ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2024
Product Name Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers