Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;CAP 38000UF;SCREW TERMINAL HIGH CAP.; VOL-RTG 50V DCMC383U050BB2B

Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; AL ELECTROLYTIC;CAP 38000UF;SCREW TERMINAL HIGH CAP.; VOL-RTG 50V - 70190101 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;CAP 38000UF;SCREW TERMINAL HIGH CAP.; VOL-RTG 50V
70190101
CAPACITOR; AL ELECTROLYTIC;CAP 38000UF;SCREW TERMINAL HIGH CAP.; VOL-RTG 50V 70190101
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site
Aluminum Electrolytic Capacitor 38000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 95B8776 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 38000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
95B8776
Aluminum Electrolytic Capacitor 38000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 95B8776
ALUMINUM ELECTROLYTIC CAPACITOR 38000UF, 50V, +75, -10%, SCREW; Capacitance:38000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 38000UF, 50V, +75, -10%, SCREW; Capacitance:38000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190101 95B8776
Product Name CAPACITOR; AL ELECTROLYTIC;CAP 38000UF;SCREW TERMINAL HIGH CAP.; VOL-RTG 50V Aluminum Electrolytic Capacitor 38000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 38000 microF 38000 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details