Cornell Dubilier Aluminum Electrolytic Capacitor 37000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier DCMC373T200DG2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 200V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 200V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 37000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier - 95B8775 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 37000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
95B8775
Aluminum Electrolytic Capacitor 37000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier 95B8775
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 200V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 200V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8775
Product Name Aluminum Electrolytic Capacitor 37000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 37000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers