Cornell Dubilier Aluminum Electrolytic Capacitor 37000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier DCMC373T160DE2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 160V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 160V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 37000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier - 19C2022 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 37000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier
19C2022
Aluminum Electrolytic Capacitor 37000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier 19C2022
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 160V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 160V, +50%,-10%,SCREW; Capacitance:37000µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2022
Product Name Aluminum Electrolytic Capacitor 37000Uf, 160V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 37000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers