Cornell Dubilier Aluminum Electrolytic Capacitor 36000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC363U035AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 35V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 35V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0153
Aluminum Electrolytic Capacitor 36000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0153
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 35V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 35V, +75, -10%, SCREW; Capacitance:36000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0153
Product Name Aluminum Electrolytic Capacitor 36000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 36000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers