Cornell Dubilier Aluminum Electrolytic Capacitor 24000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier DCMC243T200DF2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 200V, +50%,-10%,SCREW; Capacitance:24000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 200V, +50%,-10%,SCREW; Capacitance:24000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier - 95B8767 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
95B8767
Aluminum Electrolytic Capacitor 24000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier 95B8767
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 200V, +50%,-10%,SCREW; Capacitance:24000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 200V, +50%,-10%,SCREW; Capacitance:24000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8767
Product Name Aluminum Electrolytic Capacitor 24000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 24000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details