Cornell Dubilier Aluminum Electrolytic Capacitor 23000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC233U035AB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 35V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0219ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 35V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0219ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 23000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2008 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 23000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2008
Aluminum Electrolytic Capacitor 23000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2008
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 35V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0219ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 35V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0219ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2008
Product Name Aluminum Electrolytic Capacitor 23000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 23000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers