Cornell Dubilier Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC203U025AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0236ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0236ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0145 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0145
Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0145
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0236ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 25V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0236ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0145
Product Name Aluminum Electrolytic Capacitor 20000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 20000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers