Cornell Dubilier Aluminum Electrolytic Capacitor 1900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC192U100AK2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 100V, +75, -10%, SCREW; Capacitance:1900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0984ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 100V, +75, -10%, SCREW; Capacitance:1900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0984ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2001 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2001
Aluminum Electrolytic Capacitor 1900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2001
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 100V, +75, -10%, SCREW; Capacitance:1900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0984ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 100V, +75, -10%, SCREW; Capacitance:1900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0984ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2001
Product Name Aluminum Electrolytic Capacitor 1900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers