Cornell Dubilier Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC182T450BD2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.076ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.076ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C1997 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C1997
Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C1997
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.076ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 450V, +50%,-10%, SCREW; Capacitance:1800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.076ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1997
Product Name Aluminum Electrolytic Capacitor 1800Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers