Cornell Dubilier Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC172T500CC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0797ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0797ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C1995 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C1995
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C1995
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0797ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0797ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1995
Product Name Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details