Cornell Dubilier Aluminum Electrolytic Capacitor 16000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier DCMC163U100BJ2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 100V, +75,-10%, SCREW; Capacitance:16000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 100V, +75,-10%, SCREW; Capacitance:16000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier - 19C1994 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
19C1994
Aluminum Electrolytic Capacitor 16000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier 19C1994
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 100V, +75,-10%, SCREW; Capacitance:16000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 100V, +75,-10%, SCREW; Capacitance:16000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1994
Product Name Aluminum Electrolytic Capacitor 16000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 16000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details