Cornell Dubilier Aluminum Electrolytic Capacitor, 0.14F, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC144U035CC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 35V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 35V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.14F, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C1989 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.14F, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C1989
Aluminum Electrolytic Capacitor, 0.14F, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C1989
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 35V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 35V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1989
Product Name Aluminum Electrolytic Capacitor, 0.14F, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers