Cornell Dubilier Aluminum Electrolytic Capacitor 14000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC143U075AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 75V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0305ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 75V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0305ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 14000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0139 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 14000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0139
Aluminum Electrolytic Capacitor 14000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0139
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 75V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0305ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 75V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0305ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0139
Product Name Aluminum Electrolytic Capacitor 14000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers