Cornell Dubilier Capacitor Alum Elec, 13000Uf, 200V; Capacitance Cornell Dubilier DCMC133T200DJ2B

Description
CAPACITOR ALUM ELEC, 13000UF, 200V; Capacitance:13000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:DCMC SeriesRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 13000UF, 200V; Capacitance:13000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:DCMC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 13000Uf, 200V; Capacitance Cornell Dubilier - 95B8753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 13000Uf, 200V; Capacitance Cornell Dubilier
95B8753
Capacitor Alum Elec, 13000Uf, 200V; Capacitance Cornell Dubilier 95B8753
CAPACITOR ALUM ELEC, 13000UF, 200V; Capacitance:13000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:DCMC SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 13000UF, 200V; Capacitance:13000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Product Range:DCMC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8753
Product Name Capacitor Alum Elec, 13000Uf, 200V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers