Cornell Dubilier Capacitor Alum Elec, 120000Uf, 50V; Capacitance Cornell Dubilier DCMC124U050DJ2B

Description
CAPACITOR ALUM ELEC, 120000UF, 50V; Capacitance:0.12F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 120000UF, 50V; Capacitance:0.12F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 120000Uf, 50V; Capacitance Cornell Dubilier - 95B8751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 120000Uf, 50V; Capacitance Cornell Dubilier
95B8751
Capacitor Alum Elec, 120000Uf, 50V; Capacitance Cornell Dubilier 95B8751
CAPACITOR ALUM ELEC, 120000UF, 50V; Capacitance:0.12F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 120000UF, 50V; Capacitance:0.12F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8751
Product Name Capacitor Alum Elec, 120000Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details