Cornell Dubilier Aluminum Electrolytic Capacitor 24000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier DCM243U100DC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 100V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.016ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 100V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.016ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier - 66K6398 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
66K6398
Aluminum Electrolytic Capacitor 24000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier 66K6398
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 100V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.016ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 100V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.016ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K6398
Product Name Aluminum Electrolytic Capacitor 24000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 24000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details