Cornell Dubilier Aluminum Electrolytic Capacitor 2000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCM202T250BC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 250V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 250V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0175 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0175
Aluminum Electrolytic Capacitor 2000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0175
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 250V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 250V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0175
Product Name Aluminum Electrolytic Capacitor 2000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details