Cornell Dubilier Film Capacitors D84W4024M01H

Description
CAP FILM 24UF 3% 400VAC RADIAL
Datasheet
Description
CAP FILM 24UF 3% 400VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - D84W4024M01H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
D84W4024M01H
Film Capacitors D84W4024M01H
CAP FILM 24UF 3% 400VAC RADIAL

CAP FILM 24UF 3% 400VAC RADIAL

Supplier's Site Datasheet
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0726
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0726
CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D84W4024M01H 28AH0726
Product Name Film Capacitors Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 24 microF 24 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details