Cornell Dubilier FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry D84W3345M

Description
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.
Request a Quote Datasheet
Description
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry - D84W3345M - Cornell Dubilier
Liberty, SC, United States
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry
D84W3345M
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry D84W3345M
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.

Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D84W3345M
Product Name FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry
Technology Film Capacitors
Applications Lighting
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, Resonant Capacitors, Rectangular (HC) - 104HC1102K2CM6 - Cornell Dubilier
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
IGBT Snubber Capacitor - 103PPB202K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF
View Details
2 suppliers