Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2456M |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Dry |
| Technology | Film Capacitors |
| Applications | Lighting |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |