Cornell Dubilier Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier D83W4015M01H

Description
CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes
Datasheet
Description
CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0724
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0724
CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - D83W4015M01H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
D83W4015M01H
Film Capacitors D83W4015M01H
CAP FILM 15UF 3% 400VAC RADIAL

CAP FILM 15UF 3% 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0724 D83W4015M01H
Product Name Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details