Cornell Dubilier Mica and PTFE Capacitors CMR07F203JPDR

Description
CMR MICA
Datasheet
Description
CMR MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR07F203JPDR - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR07F203JPDR
Mica and PTFE Capacitors CMR07F203JPDR
CMR MICA

CMR MICA

Supplier's Site Datasheet
Cap, 0.02Μf, 500V, 5%; Capacitance Cornell Dubilier - 55X1927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.02Μf, 500V, 5%; Capacitance Cornell Dubilier
55X1927
Cap, 0.02Μf, 500V, 5%; Capacitance Cornell Dubilier 55X1927
CAP, 0.02µF, 500V, 5%; Capacitance:20000pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CMR Series; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: No

CAP, 0.02µF, 500V, 5%; Capacitance:20000pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CMR Series; Capacitor Terminals:Radial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR07F203JPDR 55X1927
Product Name Mica and PTFE Capacitors Cap, 0.02Μf, 500V, 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0200 microF 0.0200 microF
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers