Cornell Dubilier Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CMR07F153JODM

Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:10.8mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:10.8mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 62H3174 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
62H3174
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 62H3174
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:10.8mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:10.8mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H3174
Product Name Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers