Cornell Dubilier Silver Mica Capacitor 4700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CMR06F472FPDR

Description
SILVER MICA CAPACITOR 4700PF, 500V, 1%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 4700PF, 500V, 1%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 26H2078 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
26H2078
Silver Mica Capacitor 4700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 26H2078
SILVER MICA CAPACITOR 4700PF, 500V, 1%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 4700PF, 500V, 1%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CMR06F472FPDR - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR06F472FPDR
Mica and PTFE Capacitors CMR06F472FPDR
CMR MICA

CMR MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 26H2078 CMR06F472FPDR
Product Name Silver Mica Capacitor 4700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers