Cornell Dubilier Mica and PTFE Capacitors CMR06F102JPDR

Description
CMR MICA
Datasheet
Description
CMR MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR06F102JPDR - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR06F102JPDR
Mica and PTFE Capacitors CMR06F102JPDR
CMR MICA

CMR MICA

Supplier's Site Datasheet
Capacitor Silver Mica 1000Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier - 96C8909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica 1000Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier
96C8909
Capacitor Silver Mica 1000Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier 96C8909
CAPACITOR SILVER MICA 1000PF, 500V, 5%, RAD; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

CAPACITOR SILVER MICA 1000PF, 500V, 5%, RAD; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR06F102JPDR 96C8909
Product Name Mica and PTFE Capacitors Capacitor Silver Mica 1000Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details