Cornell Dubilier Mica and PTFE Capacitors CMR03C120DOCM

Description
CAP MICA 12PF 300V RADIAL
Datasheet
Description
CAP MICA 12PF 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR03C120DOCM - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR03C120DOCM
Mica and PTFE Capacitors CMR03C120DOCM
CAP MICA 12PF 300V RADIAL

CAP MICA 12PF 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 12Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 62H1398 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 12Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
62H1398
Silver Mica Capacitor 12Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 62H1398
SILVER MICA CAPACITOR 12PF, 300V, 0.5pF, RADIAL; Capacitance:12pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 12PF, 300V, 0.5pF, RADIAL; Capacitance:12pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR03C120DOCM 62H1398
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 12Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details