Cornell Dubilier Mica and PTFE Capacitors CM06FD821JO3

Description
CAP MICA 820PF 500V RADIAL
Datasheet
Description
CAP MICA 820PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM06FD821JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM06FD821JO3
Mica and PTFE Capacitors CM06FD821JO3
CAP MICA 820PF 500V RADIAL

CAP MICA 820PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3912 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3912
Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3912
SILVER MICA CAPACITOR 820PF, 500V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 500V, 5%, RADIAL; Capacitance:820pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CM06FD821JO3 12C3912
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers