Cornell Dubilier Silver Mica Capacitor 1000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CM06FD102FO3

Description
SILVER MICA CAPACITOR 1000PF, 500V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 500V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3842 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3842
Silver Mica Capacitor 1000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3842
SILVER MICA CAPACITOR 1000PF, 500V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 1000PF, 500V, 1%, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CM06FD102FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM06FD102FO3
Mica and PTFE Capacitors CM06FD102FO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3842 CM06FD102FO3
Product Name Silver Mica Capacitor 1000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details