Cornell Dubilier Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CM05FD201JO3

Description
SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3818 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3818
Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3818
SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 500V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CM05FD201JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM05FD201JO3
Mica and PTFE Capacitors CM05FD201JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3818 CM05FD201JO3
Product Name Silver Mica Capacitor 200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers