Cornell Dubilier Ceramic Capacitor 4700Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK06BX472K

Description
CERAMIC CAPACITOR 4700PF, 200V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 4700PF, 200V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F659 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F659
Ceramic Capacitor 4700Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F659
CERAMIC CAPACITOR 4700PF, 200V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 4700PF, 200V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F659
Product Name Ceramic Capacitor 4700Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers