Cornell Dubilier Ceramic Capacitor 0.082Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX823K

Description
CERAMIC CAPACITOR 0.082UF, 50V, X7R, 10%, RADIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.082UF, 50V, X7R, 10%, RADIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.082Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F650 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F650
Ceramic Capacitor 0.082Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F650
CERAMIC CAPACITOR 0.082UF, 50V, X7R, 10%, RADIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.082UF, 50V, X7R, 10%, RADIAL; Capacitance:82000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F650
Product Name Ceramic Capacitor 0.082Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers