Cornell Dubilier Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. CK05BX472K

Description
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C
Description
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0.
70186296
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. 70186296
These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C to +125°C

These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material.

  • Capacitance Range: 10 pF to 3.3 μF
  • Voltage Range: 50, 100, 200 VDC
  • Tolerance: M = ±20%, K = ±10%
  • Operating Temperature: –55°C to +125°C
Supplier's Site
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F635
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F635
CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186296 65F635
Product Name Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details