Cornell Dubilier Ceramic Capacitor 0.027Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX273K

Description
CERAMIC CAPACITOR 0.027UF, 50V, X7R, 10%, RADIAL; Capacitance:27000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.027UF, 50V, X7R, 10%, RADIAL; Capacitance:27000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F644 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F644
Ceramic Capacitor 0.027Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F644
CERAMIC CAPACITOR 0.027UF, 50V, X7R, 10%, RADIAL; Capacitance:27000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 0.027UF, 50V, X7R, 10%, RADIAL; Capacitance:27000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F644
Product Name Ceramic Capacitor 0.027Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details