Cornell Dubilier Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX183K

Description
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F642 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F642
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F642
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F642
Product Name Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details