Cornell Dubilier Ceramic Capacitor 1800Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX182K

Description
CERAMIC CAPACITOR 1800PF, 100V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 1800PF, 100V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1800Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F630 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F630
Ceramic Capacitor 1800Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F630
CERAMIC CAPACITOR 1800PF, 100V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 1800PF, 100V, X7R, 10%, RADIAL; Capacitance:1800pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F630
Product Name Ceramic Capacitor 1800Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers