Cornell Dubilier Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX151K

Description
CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F617 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F617
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F617
CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F617
Product Name Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers