Cornell Dubilier Aluminum Electrolytic Capacitor 99000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS993U015V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 99000UF, 15V, +75, -10%, SCREW; Capacitance:99000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 99000UF, 15V, +75, -10%, SCREW; Capacitance:99000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 99000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier - 65H4203 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 99000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
65H4203
Aluminum Electrolytic Capacitor 99000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier 65H4203
ALUMINUM ELECTROLYTIC CAPACITOR 99000UF, 15V, +75, -10%, SCREW; Capacitance:99000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 99000UF, 15V, +75, -10%, SCREW; Capacitance:99000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65H4203
Product Name Aluminum Electrolytic Capacitor 99000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 99000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers