Cornell Dubilier Aluminum Electrolytic Capacitor 9600Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS962U050R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9600Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 03H3990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9600Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
03H3990
Aluminum Electrolytic Capacitor 9600Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 03H3990
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 50V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03H3990
Product Name Aluminum Electrolytic Capacitor 9600Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 9600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details