Cornell Dubilier Aluminum Electrolytic Capacitor 95000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS953U025X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 95000UF, 25V, +75, -10%, SCREW; Capacitance:95000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 95000UF, 25V, +75, -10%, SCREW; Capacitance:95000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 95000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 32C0130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 95000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
32C0130
Aluminum Electrolytic Capacitor 95000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 32C0130
ALUMINUM ELECTROLYTIC CAPACITOR 95000UF, 25V, +75, -10%, SCREW; Capacitance:95000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 95000UF, 25V, +75, -10%, SCREW; Capacitance:95000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32C0130
Product Name Aluminum Electrolytic Capacitor 95000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 95000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details