Cornell Dubilier Aluminum Electrolytic Capacitor 9500Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS952U020R2C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9500UF, 20V, +75, -10%, SCREW; Capacitance:9500µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9500UF, 20V, +75, -10%, SCREW; Capacitance:9500µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9500Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier - 96H6330 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9500Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier
96H6330
Aluminum Electrolytic Capacitor 9500Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier 96H6330
ALUMINUM ELECTROLYTIC CAPACITOR 9500UF, 20V, +75, -10%, SCREW; Capacitance:9500µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9500UF, 20V, +75, -10%, SCREW; Capacitance:9500µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H6330
Product Name Aluminum Electrolytic Capacitor 9500Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 9500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers