Cornell Dubilier Aluminum Electrolytic Capacitor 950Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS951T500V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 950UF, 500V, +50%, -10%, SCREW; Capacitance:950µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 950UF, 500V, +50%, -10%, SCREW; Capacitance:950µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 950Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1280 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 950Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1280
Aluminum Electrolytic Capacitor 950Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1280
ALUMINUM ELECTROLYTIC CAPACITOR 950UF, 500V, +50%, -10%, SCREW; Capacitance:950µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 950UF, 500V, +50%, -10%, SCREW; Capacitance:950µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1280
Product Name Aluminum Electrolytic Capacitor 950Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 950 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details