Cornell Dubilier Aluminum Electrolytic Capacitor 930Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS931T450V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 930UF, 450V, +50%, -10%, SCREW; Capacitance:930µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 930UF, 450V, +50%, -10%, SCREW; Capacitance:930µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 930Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1277 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 930Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1277
Aluminum Electrolytic Capacitor 930Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1277
ALUMINUM ELECTROLYTIC CAPACITOR 930UF, 450V, +50%, -10%, SCREW; Capacitance:930µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 930UF, 450V, +50%, -10%, SCREW; Capacitance:930µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1277
Product Name Aluminum Electrolytic Capacitor 930Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 930 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details