Cornell Dubilier Aluminum Electrolytic Capacitor 9200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS922T250W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9200UF, 250V, +50%,-10%, SCREW; Capacitance:9200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9200UF, 250V, +50%,-10%, SCREW; Capacitance:9200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1274 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1274
Aluminum Electrolytic Capacitor 9200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1274
ALUMINUM ELECTROLYTIC CAPACITOR 9200UF, 250V, +50%,-10%, SCREW; Capacitance:9200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9200UF, 250V, +50%,-10%, SCREW; Capacitance:9200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1274
Product Name Aluminum Electrolytic Capacitor 9200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details