ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 25V, +75, -10%, SCREW; Capacitance:90000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 07C9759 |
| Product Name | Aluminum Electrolytic Capacitor 90000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 90000 microF |