Cornell Dubilier Aluminum Electrolytic Capacitor 90000Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS903U020W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 20V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 20V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 90000Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier - 90C0883 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 90000Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier
90C0883
Aluminum Electrolytic Capacitor 90000Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier 90C0883
ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 20V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 90000UF, 20V, +75, -10%, SCREW; Capacitance:90000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90C0883
Product Name Aluminum Electrolytic Capacitor 90000Uf, 20V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 90000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details